Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1581FRS70

Description
ESS-2B 1.58K 1% RWR89S1581FR S70
Request a Quote Datasheet
Description
ESS-2B 1.58K 1% RWR89S1581FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1581FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1581FRS70
Wirewound Resistors 3110-RWR89S1581FRS70
ESS-2B 1.58K 1% RWR89S1581FR S70

ESS-2B 1.58K 1% RWR89S1581FR S70

Supplier's Site Datasheet
RES 1.58K OHM 3W 1% WW AXIAL - RWR89S1581FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 3W 1% WW AXIAL
RWR89S1581FRS70
RES 1.58K OHM 3W 1% WW AXIAL RWR89S1581FRS70
RES 1.58Kohm 3W 1% WW AXIAL

RES 1.58Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1581FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1581FRS70-ND
Through Hole Resistors RWR89S1581FRS70-ND
1.58 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1581FRS70 RWR89S1581FRS70 RWR89S1581FRS70-ND
Product Name Wirewound Resistors RES 1.58K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details