Vishay Intertechnology, Inc. RES 1.47K OHM 3W 1% WW AXIAL RWR89S1471FSS70

Description
RES 1.47Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 3W 1% WW AXIAL - RWR89S1471FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 3W 1% WW AXIAL
RWR89S1471FSS70
RES 1.47K OHM 3W 1% WW AXIAL RWR89S1471FSS70
RES 1.47Kohm 3W 1% WW AXIAL

RES 1.47Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1471FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1471FSS70
Wirewound Resistors 3110-RWR89S1471FSS70
ESS-2B 1.47K 1% RWR89S1471FS S70

ESS-2B 1.47K 1% RWR89S1471FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1471FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1471FSS70-ND
Through Hole Resistors RWR89S1471FSS70-ND
1.47 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1471FSS70 3110-RWR89S1471FSS70 RWR89S1471FSS70-ND
Product Name RES 1.47K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details