Vishay Intertechnology, Inc. Wirewound Resistors RWR89S15R0FSS73

Description
ESS-2B 15 1% RWR89S15R0FS S73
Request a Quote Datasheet
Description
ESS-2B 15 1% RWR89S15R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S15R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R0FSS73
Wirewound Resistors 3110-RWR89S15R0FSS73
ESS-2B 15 1% RWR89S15R0FS S73

ESS-2B 15 1% RWR89S15R0FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S15R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R0FSS73-ND
Through Hole Resistors RWR89S15R0FSS73-ND
15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15 OHM 3W 1% WW AXIAL - RWR89S15R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 3W 1% WW AXIAL
RWR89S15R0FSS73
RES 15 OHM 3W 1% WW AXIAL RWR89S15R0FSS73
RES 15ohm 3W 1% WW AXIAL

RES 15ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S15R0FSS73 RWR89S15R0FSS73-ND RWR89S15R0FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 15 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details