Vishay Intertechnology, Inc. RES 1.4K OHM 3W 1% WW AXIAL RWR89S1401FRBSL

Description
RES 1.4Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 3W 1% WW AXIAL - RWR89S1401FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 3W 1% WW AXIAL
RWR89S1401FRBSL
RES 1.4K OHM 3W 1% WW AXIAL RWR89S1401FRBSL
RES 1.4Kohm 3W 1% WW AXIAL

RES 1.4Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1401FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1401FRBSL-ND
Through Hole Resistors RWR89S1401FRBSL-ND
1.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1401FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1401FRBSL
Wirewound Resistors 3110-RWR89S1401FRBSL
ESS-2B 1.4K 1% RWR89S1401FR BSL

ESS-2B 1.4K 1% RWR89S1401FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1401FRBSL RWR89S1401FRBSL-ND 3110-RWR89S1401FRBSL
Product Name RES 1.4K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details