Vishay Intertechnology, Inc. RES 14.3 OHM 3W 0.1% WW AXIAL RWR89S14R3BRB12

Description
RES 14.3ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 14.3ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 3W 0.1% WW AXIAL - RWR89S14R3BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 3W 0.1% WW AXIAL
RWR89S14R3BRB12
RES 14.3 OHM 3W 0.1% WW AXIAL RWR89S14R3BRB12
RES 14.3ohm 3W 0.1% WW AXIAL

RES 14.3ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S14R3BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S14R3BRB12-ND
Through Hole Resistors RWR89S14R3BRB12-ND
14.3 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.3 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S14R3BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S14R3BRB12
Wirewound Resistors 3110-RWR89S14R3BRB12
ESS-2B 14.3 .1% RWR89S14R3BR B12

ESS-2B 14.3 .1% RWR89S14R3BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S14R3BRB12 RWR89S14R3BRB12-ND 3110-RWR89S14R3BRB12
Product Name RES 14.3 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers