Vishay Intertechnology, Inc. Through Hole Resistors RWR89S14R9DRBSL

Description
14.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
14.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S14R9DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S14R9DRBSL-ND
Through Hole Resistors RWR89S14R9DRBSL-ND
14.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 14.9 OHM 3W 0.5% WW AXIAL - RWR89S14R9DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.9 OHM 3W 0.5% WW AXIAL
RWR89S14R9DRBSL
RES 14.9 OHM 3W 0.5% WW AXIAL RWR89S14R9DRBSL
RES 14.9ohm 3W 0.5% WW AXIAL

RES 14.9ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S14R9DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S14R9DRBSL
Wirewound Resistors 3110-RWR89S14R9DRBSL
ESS-2B 14.9 .5% RWR89S14R9DR BSL

ESS-2B 14.9 .5% RWR89S14R9DR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S14R9DRBSL-ND RWR89S14R9DRBSL 3110-RWR89S14R9DRBSL
Product Name Through Hole Resistors RES 14.9 OHM 3W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.9 ohms 14.9 ohms 14.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details