Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1541FRS73

Description
ESS-2B 1.54K 1% RWR89S1541FR S73
Request a Quote Datasheet
Description
ESS-2B 1.54K 1% RWR89S1541FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1541FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1541FRS73
Wirewound Resistors 3110-RWR89S1541FRS73
ESS-2B 1.54K 1% RWR89S1541FR S73

ESS-2B 1.54K 1% RWR89S1541FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1541FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1541FRS73-ND
Through Hole Resistors RWR89S1541FRS73-ND
1.54 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.54 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.54K OHM 3W 1% WW AXIAL - RWR89S1541FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 3W 1% WW AXIAL
RWR89S1541FRS73
RES 1.54K OHM 3W 1% WW AXIAL RWR89S1541FRS73
RES 1.54Kohm 3W 1% WW AXIAL

RES 1.54Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1541FRS73 RWR89S1541FRS73-ND RWR89S1541FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.54K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1540 ohms 1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details