Vishay Intertechnology, Inc. Through Hole Resistors RWR89S15R4FSB12

Description
15.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S15R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S15R4FSB12-ND
Through Hole Resistors RWR89S15R4FSB12-ND
15.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15.4 OHM 3W 1% WW AXIAL - RWR89S15R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 3W 1% WW AXIAL
RWR89S15R4FSB12
RES 15.4 OHM 3W 1% WW AXIAL RWR89S15R4FSB12
RES 15.4ohm 3W 1% WW AXIAL

RES 15.4ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S15R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S15R4FSB12
Wirewound Resistors 3110-RWR89S15R4FSB12
ESS-2B 15.4 1% RWR89S15R4FS B12

ESS-2B 15.4 1% RWR89S15R4FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S15R4FSB12-ND RWR89S15R4FSB12 3110-RWR89S15R4FSB12
Product Name Through Hole Resistors RES 15.4 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details