Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1741FSB12

Description
1.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1741FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1741FSB12-ND
Through Hole Resistors RWR89S1741FSB12-ND
1.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1741FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1741FSB12
Wirewound Resistors 3110-RWR89S1741FSB12
ESS-2B 1.74K 1% RWR89S1741FS B12

ESS-2B 1.74K 1% RWR89S1741FS B12

Supplier's Site Datasheet
RES 1.74K OHM 3W 1% WW AXIAL - RWR89S1741FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 3W 1% WW AXIAL
RWR89S1741FSB12
RES 1.74K OHM 3W 1% WW AXIAL RWR89S1741FSB12
RES 1.74Kohm 3W 1% WW AXIAL

RES 1.74Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1741FSB12-ND 3110-RWR89S1741FSB12 RWR89S1741FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 1.74K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details