Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1400FSBSL

Description
ESS-2B 140 1% RWR89S1400FS BSL
Request a Quote Datasheet
Description
ESS-2B 140 1% RWR89S1400FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1400FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1400FSBSL
Wirewound Resistors 3110-RWR89S1400FSBSL
ESS-2B 140 1% RWR89S1400FS BSL

ESS-2B 140 1% RWR89S1400FS BSL

Supplier's Site Datasheet
RES 140 OHM 3W 1% WW AXIAL - RWR89S1400FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 3W 1% WW AXIAL
RWR89S1400FSBSL
RES 140 OHM 3W 1% WW AXIAL RWR89S1400FSBSL
RES 140ohm 3W 1% WW AXIAL

RES 140ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1400FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1400FSBSL-ND
Through Hole Resistors RWR89S1400FSBSL-ND
140 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1400FSBSL RWR89S1400FSBSL RWR89S1400FSBSL-ND
Product Name Wirewound Resistors RES 140 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details