Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1540FSBSL

Description
ESS-2B 154 1% RWR89S1540FS BSL
Request a Quote Datasheet
Description
ESS-2B 154 1% RWR89S1540FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1540FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1540FSBSL
Wirewound Resistors 3110-RWR89S1540FSBSL
ESS-2B 154 1% RWR89S1540FS BSL

ESS-2B 154 1% RWR89S1540FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1540FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1540FSBSL-ND
Through Hole Resistors RWR89S1540FSBSL-ND
154 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 154 OHM 3W 1% WW AXIAL - RWR89S1540FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 3W 1% WW AXIAL
RWR89S1540FSBSL
RES 154 OHM 3W 1% WW AXIAL RWR89S1540FSBSL
RES 154ohm 3W 1% WW AXIAL

RES 154ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1540FSBSL RWR89S1540FSBSL-ND RWR89S1540FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 154 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details