Vishay Intertechnology, Inc. RES 13.3 OHM 3W 1% WW AXIAL RWR89S13R3FSB12

Description
RES 13.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 13.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 3W 1% WW AXIAL - RWR89S13R3FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 3W 1% WW AXIAL
RWR89S13R3FSB12
RES 13.3 OHM 3W 1% WW AXIAL RWR89S13R3FSB12
RES 13.3ohm 3W 1% WW AXIAL

RES 13.3ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S13R3FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S13R3FSB12-ND
Through Hole Resistors RWR89S13R3FSB12-ND
13.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S13R3FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S13R3FSB12
Wirewound Resistors 3110-RWR89S13R3FSB12
ESS-2B 13.3 1% RWR89S13R3FS B12

ESS-2B 13.3 1% RWR89S13R3FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S13R3FSB12 RWR89S13R3FSB12-ND 3110-RWR89S13R3FSB12
Product Name RES 13.3 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details