Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-1YMM MIC384-1YMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 927070-MIC384-1YMM Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: MIC384 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2285, MIC384-1YMM-ND, MIC3841YMM
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927070-MIC384-1YMM Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: MIC384 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2285, MIC384-1YMM-ND, MIC3841YMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-1YMM - 927070-MIC384-1YMM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-1YMM
927070-MIC384-1YMM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-1YMM 927070-MIC384-1YMM
Manufacturer: Microchip Technology Win Source Part Number: 927070-MIC384-1YMM Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: MIC384 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2285, MIC384-1YMM-ND, MIC3841YMM

Manufacturer: Microchip Technology
Win Source Part Number: 927070-MIC384-1YMM
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MIC384
Categories: Sensors
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-2285, MIC384-1YMM-ND, MIC3841YMM

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MIC384-1YMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MIC384-1YMM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC384-1YMM
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 927070-MIC384-1YMM MIC384-1YMM
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-1YMM Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details