Temperature Sensor Set Progr. TO-220-5
Temperature Sensor Set Progr. TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 1264780-TC622VAT
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Push-Pull
Output: Active High
Supply Current: 600μA
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: TC622
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
THERMOSTAT PROG ACT HIGH TO220-5
TEMPERATURE SENSOR, DIGITAL, TO-220-5; IC Output Type:Digital; Sensing Accuracy Range:± 1%; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1596621 | 1264780-TC622VAT | TC622VAT | 44AC2936 |
| Product Name | Temperature & Humidity Sensor ICs | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC622VAT | Thermostats - Solid State | Temperature Sensor, Digital, To-220-5; Ic Output Type Microchip |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |