Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701AT-E/LT MCP9701AT-E/LT

Description
Manufacturer: Microchip Technology Win Source Part Number: 023121-MCP9701AT-E/L T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C to 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 3.1 V to 5.5 V Testing Conditions: 0°C to 70°C (-10°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 023121-MCP9701AT-E/L T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C to 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 3.1 V to 5.5 V Testing Conditions: 0°C to 70°C (-10°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP9700/9700A temperature sensor in the SC70-5 package is a low-power linear active thermistor IC designed for a wide temperature measurement range of -40°C to +125°C, with an extended range up to +150°C for specific models. It features an accuracy of ±2°C from 0°C to +70°C and consumes a typical operating current of 6 µA. The sensor outputs a voltage that is optimized for direct connection to analog-to-digital converters (ADCs), providing a temperature coefficient of 10.0 mV/°C for the MCP9700/9700A series. The device is capable of driving large capacitive loads, allowing for flexible PCB layout. It is suitable for various applications, including hard disk drives, home appliances, and general-purpose temperature monitoring. The sensor operates within a supply voltage range of 2.3V to 5.5V, making it versatile for different power supply configurations.

Datasheet Summary
Powered by GS/AI

The MCP9700/9700A temperature sensor in the SC70-5 package is a low-power linear active thermistor IC designed for a wide temperature measurement range of -40°C to +125°C, with an extended range up to +150°C for specific models. It features an accuracy of ±2°C from 0°C to +70°C and consumes a typical operating current of 6 µA. The sensor outputs a voltage that is optimized for direct connection to analog-to-digital converters (ADCs), providing a temperature coefficient of 10.0 mV/°C for the MCP9700/9700A series. The device is capable of driving large capacitive loads, allowing for flexible PCB layout. It is suitable for various applications, including hard disk drives, home appliances, and general-purpose temperature monitoring. The sensor operates within a supply voltage range of 2.3V to 5.5V, making it versatile for different power supply configurations.

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701AT-E/LT - 023121-MCP9701AT-E/LT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701AT-E/LT
023121-MCP9701AT-E/LT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701AT-E/LT 023121-MCP9701AT-E/LT
Manufacturer: Microchip Technology Win Source Part Number: 023121-MCP9701AT-E/L T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C to 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 3.1 V to 5.5 V Testing Conditions: 0°C to 70°C (-10°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 023121-MCP9701AT-E/LT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 19.5mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -10°C to 125°C
Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 3.1 V to 5.5 V
Testing Conditions: 0°C to 70°C (-10°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 7387054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7387054
Temperature & Humidity Sensor ICs 7387054
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Temperature & Humidity Sensor ICs - 7387054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7387054P
Temperature & Humidity Sensor ICs 7387054P
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Temperature & Humidity Sensor ICs - 1653320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1653320
Temperature & Humidity Sensor ICs 1653320
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Analog and Digital Output - MCP9701AT-E/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701AT-E/LTTR-ND
Analog and Digital Output MCP9701AT-E/LTTR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - MCP9701AT-E/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701AT-E/LTDKR-ND
Analog and Digital Output MCP9701AT-E/LTDKR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - MCP9701AT-E/LTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701AT-E/LTCT-ND
Analog and Digital Output MCP9701AT-E/LTCT-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - MCP9701AT-E/LT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9701AT-E/LT
Analog and Digital Output MCP9701AT-E/LT
SENSOR ANALOG -10C-125C SC70-5

SENSOR ANALOG -10C-125C SC70-5

Supplier's Site Datasheet
Temperature Sensor, 1C, Sc70-5; Ic Output Type Microchip - 28X3689 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, Sc70-5; Ic Output Type Microchip
28X3689
Temperature Sensor, 1C, Sc70-5; Ic Output Type Microchip 28X3689
TEMPERATURE SENSOR, 1C, SC70-5; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:3.1V; Product Range:-RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, SC70-5; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:3.1V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor Ic, Voltage, 1 C, -40 C, +125 C, Sc-70, 5 Rohs Compliant Microchip - 09P4003 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Voltage, 1 C, -40 C, +125 C, Sc-70, 5 Rohs Compliant Microchip
09P4003
Temperature Sensor Ic, Voltage, 1 C, -40 C, +125 C, Sc-70, 5 Rohs Compliant Microchip 09P4003
Temperature Sensor IC, Voltage, 1 C, -40 C, +125 C, SC-70, 5 RoHS Compliant: Yes

Temperature Sensor IC, Voltage, 1 C, -40 C, +125 C, SC-70, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9701AT-E/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9701AT-E/LT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9701AT-E/LT
SENSOR ANALOG -10C-125C SC70-5

SENSOR ANALOG -10C-125C SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 023121-MCP9701AT-E/LT 7387054 7387054P MCP9701AT-E/LTTR-ND MCP9701AT-E/LT 28X3689 09P4003 MCP9701AT-E/LT
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701AT-E/LT Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Analog and Digital Output Temperature Sensor, 1C, Sc70-5; Ic Output Type Microchip Temperature Sensor Ic, Voltage, 1 C, -40 C, +125 C, Sc-70, 5 Rohs Compliant Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1922259 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Qsop
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116NAIDRVR - 937077-TMP116NAIDRVR - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 6-WSON (2x2)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers