Microchip Technology, Inc. Analog and Digital Output MCP9800A0T-M/OT

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9800A0T-M/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9800A0T-M/OTDKR-ND
Analog and Digital Output MCP9800A0T-M/OTDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - MCP9800A0T-M/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9800A0T-M/OTTR-ND
Analog and Digital Output MCP9800A0T-M/OTTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - MCP9800A0T-M/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9800A0T-M/OTCT-ND
Analog and Digital Output MCP9800A0T-M/OTCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 1654630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1654630
Temperature & Humidity Sensor ICs 1654630
Temperature Sensor 12bit I2C SOT23-5

Temperature Sensor 12bit I2C SOT23-5

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9800A0T-M/OT - 092146-MCP9800A0T-M/OT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9800A0T-M/OT
092146-MCP9800A0T-M/OT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9800A0T-M/OT 092146-MCP9800A0T-M/OT
Manufacturer: Microchip Technology Win Source Part Number: 092146-MCP9800A0T-M/ OT Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 85°C (-55°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 092146-MCP9800A0T-M/OT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -10°C to 85°C (-55°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Temperature Sensor, 12 Bit, 0.5¼C, Sot-23-5, Full Reel; Ic Output Type Microchip - 88H9945 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 12 Bit, 0.5¼C, Sot-23-5, Full Reel; Ic Output Type Microchip
88H9945
Temperature Sensor, 12 Bit, 0.5¼C, Sot-23-5, Full Reel; Ic Output Type Microchip 88H9945
TEMPERATURE SENSOR, 12 BIT, 0.5¼C, SOT-23-5, FULL REEL; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

TEMPERATURE SENSOR, 12 BIT, 0.5¼C, SOT-23-5, FULL REEL; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor Ic, Digital, 0.5 C, -55 C, +125 C, Sot-23, 5 Rohs Compliant Microchip - 58M8993 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 0.5 C, -55 C, +125 C, Sot-23, 5 Rohs Compliant Microchip
58M8993
Temperature Sensor Ic, Digital, 0.5 C, -55 C, +125 C, Sot-23, 5 Rohs Compliant Microchip 58M8993
Temperature Sensor IC, Digital, 0.5 C, -55 C, +125 C, SOT-23, 5 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 0.5 C, -55 C, +125 C, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9800A0T-M/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9800A0T-M/OT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9800A0T-M/OT
SENSOR DIGITAL -55C-125C SOT23-5

SENSOR DIGITAL -55C-125C SOT23-5

Supplier's Site
Analog and Digital Output - MCP9800A0T-M/OT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9800A0T-M/OT
Analog and Digital Output MCP9800A0T-M/OT
SENSOR DIGITAL -55C-125C SOT23-5

SENSOR DIGITAL -55C-125C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9800A0T-M/OTDKR-ND 1654630 092146-MCP9800A0T-M/OT 88H9945 MCP9800A0T-M/OT MCP9800A0T-M/OT
Product Name Analog and Digital Output Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9800A0T-M/OT Temperature Sensor, 12 Bit, 0.5¼C, Sot-23-5, Full Reel; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting SC-74A, SOT-753 Sot-23 Surface Mount (SMD); SOT-23-5 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1942970P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T - 908866-A1346LLETR-DD-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 14-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details