Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700AT-E/TT MCP9700AT-E/TT

Description
Manufacturer: Microchip Technology Win Source Part Number: 103056-MCP9700AT-E/T T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Family Name: MCP9700A Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 0°C to 70°C (-40°C to 125°C) Alternative Parts (Cross-Reference): KTY82-210; KTY82121T; KTY82/121,235; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 103056-MCP9700AT-E/T T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Family Name: MCP9700A Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 0°C to 70°C (-40°C to 125°C) Alternative Parts (Cross-Reference): KTY82-210; KTY82121T; KTY82/121,235; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700AT-E/TT - 103056-MCP9700AT-E/TT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700AT-E/TT
103056-MCP9700AT-E/TT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700AT-E/TT 103056-MCP9700AT-E/TT
Manufacturer: Microchip Technology Win Source Part Number: 103056-MCP9700AT-E/T T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Family Name: MCP9700A Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 0°C to 70°C (-40°C to 125°C) Alternative Parts (Cross-Reference): KTY82-210; KTY82121T; KTY82/121,235; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 103056-MCP9700AT-E/TT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C)
Family Name: MCP9700A
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.3 V to 5.5 V
Testing Conditions: 0°C to 70°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): KTY82-210; KTY82121T; KTY82/121,235;
Introduction Date: June 22, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 7387048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7387048P
Temperature & Humidity Sensor ICs 7387048P
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Temperature & Humidity Sensor ICs - 7387048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7387048
Temperature & Humidity Sensor ICs 7387048
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Temperature & Humidity Sensor ICs - 8895459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
8895459
Temperature & Humidity Sensor ICs 8895459
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Analog and Digital Output - MCP9700AT-E/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700AT-E/TTCT-ND
Analog and Digital Output MCP9700AT-E/TTCT-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - MCP9700AT-E/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700AT-E/TTDKR-ND
Analog and Digital Output MCP9700AT-E/TTDKR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - MCP9700AT-E/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700AT-E/TTTR-ND
Analog and Digital Output MCP9700AT-E/TTTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensor Ic, Voltage, 2 C, 0 C, 70 C, Sot-23, 3 Rohs Compliant Microchip - 11N8006 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Voltage, 2 C, 0 C, 70 C, Sot-23, 3 Rohs Compliant Microchip
11N8006
Temperature Sensor Ic, Voltage, 2 C, 0 C, 70 C, Sot-23, 3 Rohs Compliant Microchip 11N8006
Temperature Sensor IC, Voltage, 2 C, 0 C, 70 C, SOT-23, 3 RoHS Compliant: Yes

Temperature Sensor IC, Voltage, 2 C, 0 C, 70 C, SOT-23, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Active Thermistor, + 2+C, Sot-23; Ic Output Type Microchip - 84R5199 - Newark, An Avnet Company
Chicago, IL, United States
Linear Active Thermistor, + 2+C, Sot-23; Ic Output Type Microchip
84R5199
Linear Active Thermistor, + 2+C, Sot-23; Ic Output Type Microchip 84R5199
LINEAR ACTIVE THERMISTOR, + 2+C, SOT-23; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.3V RoHS Compliant: Yes

LINEAR ACTIVE THERMISTOR, + 2+C, SOT-23; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.3V RoHS Compliant: Yes

Supplier's Site
Linear Active Thermistor, ? 2?c, Sot-23, Full Reel; Ic Output Type Microchip - 17M0677 - Newark, An Avnet Company
Chicago, IL, United States
Linear Active Thermistor, ? 2?c, Sot-23, Full Reel; Ic Output Type Microchip
17M0677
Linear Active Thermistor, ? 2?c, Sot-23, Full Reel; Ic Output Type Microchip 17M0677
LINEAR ACTIVE THERMISTOR, ? 2?C, SOT-23, FULL REEL; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.3VRoHS Compliant: Yes

LINEAR ACTIVE THERMISTOR, ? 2?C, SOT-23, FULL REEL; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.3VRoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9700AT-E/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9700AT-E/TT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9700AT-E/TT
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site
Sensors >> Temperature Sensors - MCP9700AT-E/TT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
MCP9700AT-E/TT
Sensors >> Temperature Sensors MCP9700AT-E/TT
SOT-23 Temperature Sensors ROHS

SOT-23 Temperature Sensors ROHS

Supplier's Site Datasheet
Analog and Digital Output - MCP9700AT-E/TT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9700AT-E/TT
Analog and Digital Output MCP9700AT-E/TT
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 103056-MCP9700AT-E/TT 7387048P 7387048 MCP9700AT-E/TTCT-ND 11N8006 84R5199 17M0677 MCP9700AT-E/TT MCP9700AT-E/TT MCP9700AT-E/TT
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700AT-E/TT Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Temperature Sensor Ic, Voltage, 2 C, 0 C, 70 C, Sot-23, 3 Rohs Compliant Microchip Linear Active Thermistor, + 2+C, Sot-23; Ic Output Type Microchip Linear Active Thermistor, ? 2?c, Sot-23, Full Reel; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347384-A1319LLHLT-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - CYONS1001U-LBXC - 867919-CYONS1001U-LBXC - Win Source Electronics
Specs
Sensor Type Light Sensor
Package / Mounting 42-PQFN (8.3x8.3)
Operating Temperature 5 to 45 C (41 to 113 F)
View Details