Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-U1FMBB-T AT30TS74-U1FMBB-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862123-AT30TS74-U1FM BB-T Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b Package: Reel - TR Package: 5-WFBGA, WLCSP Mounting: Surface Mount Family Name: AT30TS74 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT30TS74-U1FMBB-TCT, AT30TS74-U1FMBB-TDKR , AT30TS74-U1FMBB-TTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862123-AT30TS74-U1FM BB-T Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b Package: Reel - TR Package: 5-WFBGA, WLCSP Mounting: Surface Mount Family Name: AT30TS74 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT30TS74-U1FMBB-TCT, AT30TS74-U1FMBB-TDKR , AT30TS74-U1FMBB-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-U1FMBB-T - 862123-AT30TS74-U1FMBB-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-U1FMBB-T
862123-AT30TS74-U1FMBB-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-U1FMBB-T 862123-AT30TS74-U1FMBB-T
Manufacturer: Microchip Technology Win Source Part Number: 862123-AT30TS74-U1FM BB-T Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b Package: Reel - TR Package: 5-WFBGA, WLCSP Mounting: Surface Mount Family Name: AT30TS74 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT30TS74-U1FMBB-TCT, AT30TS74-U1FMBB-TDKR , AT30TS74-U1FMBB-TTR

Manufacturer: Microchip Technology
Win Source Part Number: 862123-AT30TS74-U1FMBB-T
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b
Package: Reel - TR
Package: 5-WFBGA, WLCSP
Mounting: Surface Mount
Family Name: AT30TS74
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AT30TS74-U1FMBB-TCT, AT30TS74-U1FMBB-TDKR, AT30TS74-U1FMBB-TTR

Buy Now Datasheet
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS74-U1FMBB-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS74-U1FMBB-T
SENSOR DIGITAL -55C-125C

SENSOR DIGITAL -55C-125C

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 862123-AT30TS74-U1FMBB-T AT30TS74-U1FMBB-T
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-U1FMBB-T Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302EUA-T - 1134449-A1302EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details