Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE002A-MAH-T AT30TSE002A-MAH-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 768984-AT30TSE002A-M AH-T Operating Temperature Range: -20°C ~ 125°C Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 3.6 V Test Condition: 75°C ~ 95°C (-20°C ~ 125°C) Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: AT30TSE002A Categories: Sensors, Transducers Alternative Parts (Cross-Reference): STTS2004B2DN3F; MAX6604AATA+T; MAX6604AATA+; MAX6604ATA; Introduction Date: January 18, 2013 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768984-AT30TSE002A-M AH-T Operating Temperature Range: -20°C ~ 125°C Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 3.6 V Test Condition: 75°C ~ 95°C (-20°C ~ 125°C) Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: AT30TSE002A Categories: Sensors, Transducers Alternative Parts (Cross-Reference): STTS2004B2DN3F; MAX6604AATA+T; MAX6604AATA+; MAX6604ATA; Introduction Date: January 18, 2013 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE002A-MAH-T - 768984-AT30TSE002A-MAH-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE002A-MAH-T
768984-AT30TSE002A-MAH-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE002A-MAH-T 768984-AT30TSE002A-MAH-T
Manufacturer: Microchip Technology Win Source Part Number: 768984-AT30TSE002A-M AH-T Operating Temperature Range: -20°C ~ 125°C Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 3.6 V Test Condition: 75°C ~ 95°C (-20°C ~ 125°C) Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: AT30TSE002A Categories: Sensors, Transducers Alternative Parts (Cross-Reference): STTS2004B2DN3F; MAX6604AATA+T; MAX6604AATA+; MAX6604ATA; Introduction Date: January 18, 2013 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768984-AT30TSE002A-MAH-T
Operating Temperature Range: -20°C ~ 125°C
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 3.6 V
Test Condition: 75°C ~ 95°C (-20°C ~ 125°C)
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Family Name: AT30TSE002A
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): STTS2004B2DN3F; MAX6604AATA+T; MAX6604AATA+; MAX6604ATA;
Introduction Date: January 18, 2013
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Analog and Digital Output - AT30TSE002A-MAH-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE002A-MAH-TTR-ND
Analog and Digital Output AT30TSE002A-MAH-TTR-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE002A-MAH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE002A-MAH-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE002A-MAH-T
SENSOR DIGITAL -20C-125C 8WDFN

SENSOR DIGITAL -20C-125C 8WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 768984-AT30TSE002A-MAH-T AT30TSE002A-MAH-TTR-ND AT30TSE002A-MAH-T
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE002A-MAH-T Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details