Microchip Technology, Inc. Temperature Sensor; Ic Output Type Microchip MCP9503NT-015E/OT

Description
TEMPERATURE SENSOR; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor; Ic Output Type Microchip - 91R2902 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor; Ic Output Type Microchip
91R2902
Temperature Sensor; Ic Output Type Microchip 91R2902
TEMPERATURE SENSOR; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes

TEMPERATURE SENSOR; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 91R2902
Product Name Temperature Sensor; Ic Output Type Microchip
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238582P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM35 Precision Centigrade Temperature Sensor - LM35AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
6 suppliers
Photo IC for optical switch - S6841 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage 4.5 to 5.5 volts
View Details