Microchip Technology, Inc. Analog and Digital Output EMC1043-4-ACZL-TR

Description
Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1043-4-ACZL-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1043-4-ACZL-TR-ND
Analog and Digital Output EMC1043-4-ACZL-TR-ND
Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP

Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1043-4-ACZL-TR - 080989-EMC1043-4-ACZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1043-4-ACZL-TR
080989-EMC1043-4-ACZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1043-4-ACZL-TR 080989-EMC1043-4-ACZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 080989-EMC1043-4-ACZ L-TR Packaging: Reel - TR Features: One-Shot, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -20°C to 85°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C (-20°C to 85°C) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 080989-EMC1043-4-ACZL-TR
Packaging: Reel - TR
Features: One-Shot, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -20°C to 85°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 85°C (-20°C to 85°C)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1043-4-ACZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1043-4-ACZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1043-4-ACZL-TR
SENSOR DIGITAL -20C-85C 8MSOP

SENSOR DIGITAL -20C-85C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1043-4-ACZL-TR-ND 080989-EMC1043-4-ACZL-TR EMC1043-4-ACZL-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1043-4-ACZL-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 7244676 - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
4 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details