Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-095E/OT MCP9501PT-095E/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 812875-MCP9501PT-095 E/OT Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Switching Temperature: 95°C Current - Supply: 25μA Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 20mA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 812875-MCP9501PT-095 E/OT Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Switching Temperature: 95°C Current - Supply: 25μA Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 20mA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-095E/OT - 812875-MCP9501PT-095E/OT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-095E/OT
812875-MCP9501PT-095E/OT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-095E/OT 812875-MCP9501PT-095E/OT
Manufacturer: Microchip Technology Win Source Part Number: 812875-MCP9501PT-095 E/OT Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Switching Temperature: 95°C Current - Supply: 25μA Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 20mA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V

Manufacturer: Microchip Technology
Win Source Part Number: 812875-MCP9501PT-095E/OT
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Output: Active Low
Switching Temperature: 95°C
Current - Supply: 25μA
Output Function: /OverTemp
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 20mA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 6V

Buy Now
Temperature Sensor; Ic Output Type Microchip - 91R2893 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor; Ic Output Type Microchip
91R2893
Temperature Sensor; Ic Output Type Microchip 91R2893
TEMPERATURE SENSOR; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes

TEMPERATURE SENSOR; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 812875-MCP9501PT-095E/OT 91R2893
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-095E/OT Temperature Sensor; Ic Output Type Microchip
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347330-A1186LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details