Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS74-U1FMAB-T

Description
Win Source Part Number: 1118143-AT30TS74-U1F MAB-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -20°C ~ 100°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 5-WFBGA, WLCSP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT30TS74-U1FMAB-TTR, AT30TS74-U1FMAB-TDKR ,AT30TS74-U1FMAB-TCT Base Product Number: AT30TS74
Request a Quote Datasheet
Description
Win Source Part Number: 1118143-AT30TS74-U1F MAB-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -20°C ~ 100°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 5-WFBGA, WLCSP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT30TS74-U1FMAB-TTR, AT30TS74-U1FMAB-TDKR ,AT30TS74-U1FMAB-TCT Base Product Number: AT30TS74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1118143-AT30TS74-U1FMAB-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1118143-AT30TS74-U1FMAB-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1118143-AT30TS74-U1FMAB-T
Win Source Part Number: 1118143-AT30TS74-U1F MAB-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -20°C ~ 100°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 5-WFBGA, WLCSP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT30TS74-U1FMAB-TTR, AT30TS74-U1FMAB-TDKR ,AT30TS74-U1FMAB-TCT Base Product Number: AT30TS74

Win Source Part Number: 1118143-AT30TS74-U1FMAB-T
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -20°C ~ 100°C (-40°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 5-WFBGA, WLCSP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: AT30TS74-U1FMAB-TTR,AT30TS74-U1FMAB-TDKR,AT30TS74-U1FMAB-TCT
Base Product Number: AT30TS74

Buy Now Datasheet
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS74-U1FMAB-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS74-U1FMAB-T
SENSOR DIGITAL -55C-125C

SENSOR DIGITAL -55C-125C

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1118143-AT30TS74-U1FMAB-T AT30TS74-U1FMAB-T
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347213-A1125ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details