Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CCOA TC620CCOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 123312-TC620CCOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 123312-TC620CCOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CCOA - 123312-TC620CCOA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CCOA
123312-TC620CCOA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CCOA 123312-TC620CCOA
Manufacturer: Microchip Technology Win Source Part Number: 123312-TC620CCOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 123312-TC620CCOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: Programmable
Output Function: OverTemp, UnderTemp
Current - Output (Max): 1mA
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 270μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature Sensor, 1C, 8-Soic; Ic Output Type Microchip - 33C1170 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, 8-Soic; Ic Output Type Microchip
33C1170
Temperature Sensor, 1C, 8-Soic; Ic Output Type Microchip 33C1170
TEMPERATURE SENSOR, 1C, 8-SOIC; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+70°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, 8-SOIC; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+70°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 123312-TC620CCOA 33C1170
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CCOA Temperature Sensor, 1C, 8-Soic; Ic Output Type Microchip
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details