Microchip Technology, Inc. Temperature Sensor; Ic Output Type Microchip MCP9502PT-095E/OT

Description
TEMPERATURE SENSOR; IC Output Type:Push Pull; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR; IC Output Type:Push Pull; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor; Ic Output Type Microchip - 91R2898 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor; Ic Output Type Microchip
91R2898
Temperature Sensor; Ic Output Type Microchip 91R2898
TEMPERATURE SENSOR; IC Output Type:Push Pull; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

TEMPERATURE SENSOR; IC Output Type:Push Pull; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Thermostats - Solid State - MCP9502PT-095E/OT - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
MCP9502PT-095E/OT
Thermostats - Solid State MCP9502PT-095E/OT
THERMOSTAT 95DEGC ACT HI SOT23-5

THERMOSTAT 95DEGC ACT HI SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 91R2898 MCP9502PT-095E/OT
Product Name Temperature Sensor; Ic Output Type Microchip Thermostats - Solid State
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1325LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
5 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3924-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details