Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - 622VOA713 622VOA713

Description
Manufacturer: Microchip Technology Win Source Part Number: 054586-622VOA713 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 054586-622VOA713 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - 622VOA713 - 054586-622VOA713 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - 622VOA713
054586-622VOA713
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - 622VOA713 054586-622VOA713
Manufacturer: Microchip Technology Win Source Part Number: 054586-622VOA713 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 054586-622VOA713
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 600μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 054586-622VOA713
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - 622VOA713
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347340-A1160LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details