Silicon temperature sensor with I2C
Silicon temperature sensor with I2C
Silicon temperature sensor with I2C
Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-DFN (2x3)
Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-DFN (2x3)
Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-DFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 884338-MCP9808T-E/MC
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-DFN (2x3)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP9808
Categories: Sensors
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP9808TEMC, MCP9808T-E/MCCT, MCP9808T-E/MCTR, MCP9808T-E/MCDKR
SENSOR DIGITAL -40C-125C 8DFN
SENSOR, TEMPERATURE, 0.25DEG CELSIUS, DFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:+100°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
SENSOR, TEMPERATURE, 0.25DEG CELSIUS, DFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:+100°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
Temperature Sensor IC, Digital, 0.25 C, -40 C, +125 C, DFN, 8 RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 8DFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1370766 | 1371041P | MCP9808T-E/MCCT-ND | 884338-MCP9808T-E/MC | MCP9808T-E/MC | 73T0714 | 89T8872 | MCP9808T-E/MC |
| Product Name | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9808T-E/MC | Analog and Digital Output | Sensor, Temperature, 0.25Deg Celsius, Dfn-8; Ic Output Type Microchip | Temperature Sensor Ic, Digital, 0.25 C, -40 C, +125 C, Dfn, 8 Rohs Compliant Microchip | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |