Microchip Technology, Inc. Analog and Digital Output AT30TSE758-SS8-T

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TSE758-SS8-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE758-SS8-TTR-ND
Analog and Digital Output AT30TSE758-SS8-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 986074-AT30TSE758-SS8-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
986074-AT30TSE758-SS8-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 986074-AT30TSE758-SS8-T
Win Source Part Number: 986074-AT30TSE758-SS 8-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 55°C (-20°C ~ 105°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT30TSE758-SS8-T-ND, AT30TSE758SS8T,AT30T SE758-SS8-TCT,AT30TS E758-SS8-TTR,AT30TSE 758-SS8-TDKR Base Product Number: AT30TSE758 Product Status: Obsolete

Win Source Part Number: 986074-AT30TSE758-SS8-T
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 0°C ~ 55°C (-20°C ~ 105°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: AT30TSE758-SS8-T-ND,AT30TSE758SS8T,AT30TSE758-SS8-TCT,AT30TSE758-SS8-TTR,AT30TSE758-SS8-TDKR
Base Product Number: AT30TSE758
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE758-SS8-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE758-SS8-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE758-SS8-T
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TSE758-SS8-TTR-ND 986074-AT30TSE758-SS8-T AT30TSE758-SS8-T
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
RTD (Resistance Temperature Detector) - P0K1.232.6W.A.010 - ODG (Origin Data Global)
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Through Hole
Operating Temperature -200 to 600 C (-328 to 1112 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details