Microchip Technology, Inc. Thermostats - Solid State TC621CEPA

Description
THERMOSTAT PROG ACTIVE LOW 8DIP
Datasheet
Description
THERMOSTAT PROG ACTIVE LOW 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Solid State - TC621CEPA - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TC621CEPA
Thermostats - Solid State TC621CEPA
THERMOSTAT PROG ACTIVE LOW 8DIP

THERMOSTAT PROG ACTIVE LOW 8DIP

Supplier's Site Datasheet
Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip - 92C6326 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip
92C6326
Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip 92C6326
TEMPERATURE SENSOR, 3C, DIP-8; IC Output Type:Inverted; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 3C, DIP-8; IC Output Type:Inverted; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number TC621CEPA 92C6326
Product Name Thermostats - Solid State Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-R7 - 909295-AD22103KRZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Optical Rug. Temperature Sensor FC 1595 - 1-FS63RTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2377652P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details