Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC07EUA TC07EUA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264371-TC07EUA Packaging: Tube Mounting Style: SMD Features: Selectable Trip Point Output Type: Push-Pull Output: Complementary Supply Current: 130μA Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264371-TC07EUA Packaging: Tube Mounting Style: SMD Features: Selectable Trip Point Output Type: Push-Pull Output: Complementary Supply Current: 130μA Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC07EUA - 1264371-TC07EUA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC07EUA
1264371-TC07EUA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC07EUA 1264371-TC07EUA
Manufacturer: Microchip Technology Win Source Part Number: 1264371-TC07EUA Packaging: Tube Mounting Style: SMD Features: Selectable Trip Point Output Type: Push-Pull Output: Complementary Supply Current: 130μA Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1264371-TC07EUA
Packaging: Tube
Mounting Style: SMD
Features: Selectable Trip Point
Output Type: Push-Pull
Output: Complementary
Supply Current: 130μA
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: 8-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1264371-TC07EUA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC07EUA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers