Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1152-AIZL-TR

Description
Win Source Part Number: 1161772-EMC1152-AIZL -TR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Simple Serial Transport™ (SST) Test Condition: 40°C ~ 70°C (40°C ~ 70°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Voltage - Supply: 3V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1161772-EMC1152-AIZL -TR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Simple Serial Transport™ (SST) Test Condition: 40°C ~ 70°C (40°C ~ 70°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Voltage - Supply: 3V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EMC1152-AIZL-TR is a one-wire temperature sensor designed for Intel PC platforms, capable of monitoring two temperature zones and five voltage inputs. It features an internal temperature diode and an externally connected diode, facilitating effective thermal management and fan control. The sensor operates over a Simple Serial Transport (SST) interface, compliant with SST 1.0 standards, and supports fixed and programmable addresses. The device utilizes an 11-bit delta-sigma ADC, providing high accuracy and excellent noise immunity. The internal temperature monitoring range is from -40°C to +125°C, with a resolution of 0.125°C and an accuracy of ±2°C within the 40°C to 70°C range. The external temperature monitoring capability also offers a resolution of 0.125°C and an accuracy of ±1°C for temperatures between 50°C and 70°C. Voltage monitoring includes inputs for 12V, 5V, 3.3V, 2.5V, and VCCP, with a total unadjusted error of 2%. The EMC1152-AIZL-TR operates with a supply voltage of 3.0V to 3.6V and comes in a 10-pin MSOP package, which is lead-free and ROHS compliant. This product is suitable for applications in desktop PCs, servers, and workstations, making it a versatile choice for engineers looking for reliable temperature and voltage monitoring solutions.

Datasheet Summary
Powered by GS/AI

The EMC1152-AIZL-TR is a one-wire temperature sensor designed for Intel PC platforms, capable of monitoring two temperature zones and five voltage inputs. It features an internal temperature diode and an externally connected diode, facilitating effective thermal management and fan control. The sensor operates over a Simple Serial Transport (SST) interface, compliant with SST 1.0 standards, and supports fixed and programmable addresses. The device utilizes an 11-bit delta-sigma ADC, providing high accuracy and excellent noise immunity. The internal temperature monitoring range is from -40°C to +125°C, with a resolution of 0.125°C and an accuracy of ±2°C within the 40°C to 70°C range. The external temperature monitoring capability also offers a resolution of 0.125°C and an accuracy of ±1°C for temperatures between 50°C and 70°C. Voltage monitoring includes inputs for 12V, 5V, 3.3V, 2.5V, and VCCP, with a total unadjusted error of 2%. The EMC1152-AIZL-TR operates with a supply voltage of 3.0V to 3.6V and comes in a 10-pin MSOP package, which is lead-free and ROHS compliant. This product is suitable for applications in desktop PCs, servers, and workstations, making it a versatile choice for engineers looking for reliable temperature and voltage monitoring solutions.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1161772-EMC1152-AIZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1161772-EMC1152-AIZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1161772-EMC1152-AIZL-TR
Win Source Part Number: 1161772-EMC1152-AIZL -TR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Simple Serial Transport™ (SST) Test Condition: 40°C ~ 70°C (40°C ~ 70°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Voltage - Supply: 3V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1161772-EMC1152-AIZL-TR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Simple Serial Transport™ (SST)
Test Condition: 40°C ~ 70°C (40°C ~ 70°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C
Voltage - Supply: 3V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Analog and Digital Output - EMC1152-AIZL-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1152-AIZL-TR-ND
Analog and Digital Output EMC1152-AIZL-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1152-AIZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1152-AIZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1152-AIZL-TR
SENSOR DIGITAL -40C-125C 10MSOP

SENSOR DIGITAL -40C-125C 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1161772-EMC1152-AIZL-TR EMC1152-AIZL-TR-ND EMC1152-AIZL-TR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Linear W/EEPROM, SENT & PWM Protocols & Advanced Output Linearization - A1343LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Six Biosensor Transmitter, bare OEM version - SIX.025.045.100.B.C.B - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details