Manufacturer: Microchip Technology
Win Source Part Number: 1336589-MCP9804-E/MC
Category: Sensors, Transducers>Temperat
Packaging: Tube
Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Standard Package: 150
Mounting: Surface Mount
Output Type: I²C/SMBus
Test Condition: -40°C ~ 125°C
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±0.25°C (±1°C )
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP9804
RoHS Status: ROHS3 Compliant
SENSOR DIGITAL -40C-125C 8DFN
TEMPERATURE SENSOR, DIGITAL, DFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 8DFN
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1336589-MCP9804-E/MC | MCP9804-E/MC | 02AH4537 | MCP9804-E/MC |
| Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor, Digital, Dfn-8; Ic Output Type Microchip | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |