Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-5YM6-TR MIC280-5YM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 806191-MIC280-5YM6-T R Packaging: Reel Mounting Style: SMD Features: Output Switch, Programmable Resolution, Shutdown Mode Output Type: SMBus Test Condition: 0°C ~ 100°C (-55°C ~ 125°C) Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 806191-MIC280-5YM6-T R Packaging: Reel Mounting Style: SMD Features: Output Switch, Programmable Resolution, Shutdown Mode Output Type: SMBus Test Condition: 0°C ~ 100°C (-55°C ~ 125°C) Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-5YM6-TR - 806191-MIC280-5YM6-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-5YM6-TR
806191-MIC280-5YM6-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-5YM6-TR 806191-MIC280-5YM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 806191-MIC280-5YM6-T R Packaging: Reel Mounting Style: SMD Features: Output Switch, Programmable Resolution, Shutdown Mode Output Type: SMBus Test Condition: 0°C ~ 100°C (-55°C ~ 125°C) Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 806191-MIC280-5YM6-TR
Packaging: Reel
Mounting Style: SMD
Features: Output Switch, Programmable Resolution, Shutdown Mode
Output Type: SMBus
Test Condition: 0°C ~ 100°C (-55°C ~ 125°C)
Resolution: 7 b (Local), 11 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C ~ 125°C
Sensing Temperature - Remote: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±2.5°C)
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 806191-MIC280-5YM6-TR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-5YM6-TR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details