Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC622EAT TC622EAT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264779-TC622EAT Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull Output: Active High Supply Current: 600μA Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: TC622 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264779-TC622EAT Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull Output: Active High Supply Current: 600μA Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: TC622 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC622EAT - 1264779-TC622EAT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC622EAT
1264779-TC622EAT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC622EAT 1264779-TC622EAT
Manufacturer: Microchip Technology Win Source Part Number: 1264779-TC622EAT Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull Output: Active High Supply Current: 600μA Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: TC622 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V

Manufacturer: Microchip Technology
Win Source Part Number: 1264779-TC622EAT
Packaging: Tube
Mounting Style: Through Hole
Output Type: Push-Pull
Output: Active High
Supply Current: 600μA
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: TC622
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V

Buy Now
Thermostats - Solid State - TC622EAT - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TC622EAT
Thermostats - Solid State TC622EAT
THERMOSTAT PROG ACT HIGH TO220-5

THERMOSTAT PROG ACT HIGH TO220-5

Supplier's Site Datasheet
Temperature Sensor, 1C, To-220-5; Ic Output Type Microchip - 96K4032 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, To-220-5; Ic Output Type Microchip
96K4032
Temperature Sensor, 1C, To-220-5; Ic Output Type Microchip 96K4032
TEMPERATURE SENSOR, 1C, TO-220-5; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, TO-220-5; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1264779-TC622EAT TC622EAT 96K4032
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC622EAT Thermostats - Solid State Temperature Sensor, 1C, To-220-5; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1450364 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details