Manufacturer: Microchip Technology
Win Source Part Number: 1075888-MIC184YM-TR
Packaging: Reel - TR
Features: Output Switch, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C to 125°C
Sensing Temperature - Remote: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 9 b 8-SOIC
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 9 b 8-SOIC
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 9 b 8-SOIC
SENSOR DIGITAL -55C-125C 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1075888-MIC184YM-TR | 150-MIC184YM-TR-ND | MIC184YM-TR |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC184YM-TR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature |