Microchip Technology, Inc. Analog and Digital Output AT30TSE752A-SS8M-T

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TSE752A-SS8M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE752A-SS8M-TTR-ND
Analog and Digital Output AT30TSE752A-SS8M-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - AT30TSE752A-SS8M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE752A-SS8M-TCT-ND
Analog and Digital Output AT30TSE752A-SS8M-TCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - AT30TSE752A-SS8M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE752A-SS8M-TDKR-ND
Analog and Digital Output AT30TSE752A-SS8M-TDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE752A-SS8M-T - 862130-AT30TSE752A-SS8M-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE752A-SS8M-T
862130-AT30TSE752A-SS8M-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE752A-SS8M-T 862130-AT30TSE752A-SS8M-T
Manufacturer: Microchip Technology Win Source Part Number: 862130-AT30TSE752A-S S8M-T Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT30TSE752 Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-AT30TSE752A-SS8 M-TTR, 1611-AT30TSE752A-SS8 M-TTRINACTIVE, 1611-AT30TSE752A-SS8 M-TCT, 1611-AT30TSE752A-SS8 M-TTR-ND, 1611-AT30TSE752A-SS8 M-TCTINACTIVE, AT30TSE752A-SS8M-TDK R, 1611-AT30TSE752A-SS8 M-TCT-ND, AT30TSE752A-SS8M-TCT , 1611-AT30TSE752A-SS8 M-TDKR, 1611-AT30TSE752A-SS8 M-TDKR-ND, AT30TSE752A-SS8M-TTR , 1611-AT30TSE752A-SS8 M-TDKRINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862130-AT30TSE752A-SS8M-T
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT30TSE752
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-AT30TSE752A-SS8M-TTR, 1611-AT30TSE752A-SS8M-TTRINACTIVE, 1611-AT30TSE752A-SS8M-TCT, 1611-AT30TSE752A-SS8M-TTR-ND, 1611-AT30TSE752A-SS8M-TCTINACTIVE, AT30TSE752A-SS8M-TDKR, 1611-AT30TSE752A-SS8M-TCT-ND, AT30TSE752A-SS8M-TCT, 1611-AT30TSE752A-SS8M-TDKR, 1611-AT30TSE752A-SS8M-TDKR-ND, AT30TSE752A-SS8M-TTR, 1611-AT30TSE752A-SS8M-TDKRINACTIVE

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE752A-SS8M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE752A-SS8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE752A-SS8M-T
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site
Analog and Digital Output - AT30TSE752A-SS8M-T - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
AT30TSE752A-SS8M-T
Analog and Digital Output AT30TSE752A-SS8M-T
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TSE752A-SS8M-TTR-ND 862130-AT30TSE752A-SS8M-T AT30TSE752A-SS8M-T AT30TSE752A-SS8M-T
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE752A-SS8M-T Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S3924-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers