Microchip Technology, Inc. Analog and Digital Output MIC281-7BM6-TR

Description
Temperature Sensor Digital, Remote 7 b SOT-23-6
Request a Quote Datasheet
Description
Temperature Sensor Digital, Remote 7 b SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MIC281-7BM6-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MIC281-7BM6-TR-ND
Analog and Digital Output MIC281-7BM6-TR-ND
Temperature Sensor Digital, Remote 7 b SOT-23-6

Temperature Sensor Digital, Remote 7 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-7BM6-TR - 788560-MIC281-7BM6-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-7BM6-TR
788560-MIC281-7BM6-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-7BM6-TR 788560-MIC281-7BM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788560-MIC281-7BM6-T R Series: IttyBitty Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Shutdown Mode Package: SOT-23-6 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 3 V ~ 3.6 V Test Condition: 0°C ~ 100°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788560-MIC281-7BM6-TR
Series: IttyBitty
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Shutdown Mode
Package: SOT-23-6
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 3 V ~ 3.6 V
Test Condition: 0°C ~ 100°C (-40°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Remote
Sensing Temperature - Remote: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Categories: Sensors, Transducers
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MIC281-7BM6-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MIC281-7BM6-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC281-7BM6-TR
SENSOR DIGITAL REMOTE SOT23-6

SENSOR DIGITAL REMOTE SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number MIC281-7BM6-TR-ND 788560-MIC281-7BM6-TR MIC281-7BM6-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-7BM6-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting SOT-23-6 Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1897493 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting F5 microcan
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR - 937087-TMP303BDRLR - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers