Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
Manufacturer: Microchip Technology
Win Source Part Number: 092720-TC1047AVNBTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TC1047
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C (125°C)
Alternative Parts (Cross-Reference): KTY82-210; KTY82121T; KTY82/121,235;
Introduction Date: January 13, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Automotive
Temperature sensor, -40 to +125 degC
Temperature sensor, -40 to +125 degC
Temperature sensor, -40 to +125 degC
SOT-23 Temperature Sensors ROHS
SENSOR ANALOG -40C-125C SOT23-3
SENSOR ANALOG -40C-125C SOT23-3
TEMPERATURE TO VOLTAGE CONVERTER, 2C, 3-SOT-23B; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TEMPERATURE TO VOLTAGE CONVERTER, 2C, 3-SOT-23B; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Temperature Sensor IC, Voltage, 2 C, -40 C, +125 C, SOT-23, 3 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TC1047AVNBDKR-ND | 092720-TC1047AVNBTR | 7386001 | 7386001P | TC1047AVNBTR | TC1047AVNBTR | TC1047AVNBTR | 89C8093 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC1047AVNBTR | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Sensors >> Temperature Sensors | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature To Voltage Converter, 2C, 3-Sot-23B; Ic Output Type Microchip |
| Package / Mounting | TO-236-3, SC-59, SOT-23-3 | Surface Mount (SMD); SOT-23-3 | Sot-23b | Surface Mount | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |