Microchip Technology, Inc. Analog and Digital Output MCP9701T-E/LT

Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9701T-E/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701T-E/LTTR-ND
Analog and Digital Output MCP9701T-E/LTTR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - MCP9701T-E/LTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701T-E/LTCT-ND
Analog and Digital Output MCP9701T-E/LTCT-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - MCP9701T-E/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701T-E/LTDKR-ND
Analog and Digital Output MCP9701T-E/LTDKR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701T-E/LT - 023123-MCP9701T-E/LT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701T-E/LT
023123-MCP9701T-E/LT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701T-E/LT 023123-MCP9701T-E/LT
Manufacturer: Microchip Technology Win Source Part Number: 023123-MCP9701T-E/LT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C to 125°C Accuracy - Highest (Lowest): ±4°C (-4°C, +6°C) Family Name: MCP9701 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 3.1 V to 5.5 V Testing Conditions: 0°C to 70°C (-10°C to 125°C) Alternative Parts (Cross-Reference): LM94022BIMG /NOPB; LM94021BIMGX; LM94021BIMG; Introduction Date: March 23, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 023123-MCP9701T-E/LT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 19.5mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -10°C to 125°C
Accuracy - Highest (Lowest): ±4°C (-4°C, +6°C)
Family Name: MCP9701
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 3.1 V to 5.5 V
Testing Conditions: 0°C to 70°C (-10°C to 125°C)
Alternative Parts (Cross-Reference): LM94022BIMG /NOPB; LM94021BIMGX; LM94021BIMG;
Introduction Date: March 23, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 352256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
352256
Temperature & Humidity Sensor ICs 352256
Linear Active Thermistor IC (19.53mV/C)

Linear Active Thermistor IC (19.53mV/C)

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9701T-E/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9701T-E/LT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9701T-E/LT
SENSOR ANALOG -10C-125C SC70-5

SENSOR ANALOG -10C-125C SC70-5

Supplier's Site
Temperature Sensor, 2C, Sc70-5; Ic Output Type Microchip - 08J8799 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2C, Sc70-5; Ic Output Type Microchip
08J8799
Temperature Sensor, 2C, Sc70-5; Ic Output Type Microchip 08J8799
TEMPERATURE SENSOR, 2C, SC70-5; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:3.1V; Product Range:-RoHS Compliant: Yes

TEMPERATURE SENSOR, 2C, SC70-5; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:3.1V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Analog and Digital Output - MCP9701T-E/LT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9701T-E/LT
Analog and Digital Output MCP9701T-E/LT
SENSOR ANALOG -10C-125C SC70-5

SENSOR ANALOG -10C-125C SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9701T-E/LTTR-ND 023123-MCP9701T-E/LT 352256 MCP9701T-E/LT 08J8799 MCP9701T-E/LT
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701T-E/LT Temperature & Humidity Sensor ICs Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 2C, Sc70-5; Ic Output Type Microchip Analog and Digital Output
Package / Mounting 5-TSSOP, SC-70-5, SOT-353 Surface Mount (SMD); SC-70-5 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1822 - 869490-DS1822 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting TO-92-3
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Moisture Sensors, Humidity - HDC2010YPAR - 801154-HDC2010YPAR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers