Microchip Technology, Inc. Analog and Digital Output EMC1404-4-AIZL-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1404-4-AIZL-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1404-4-AIZL-TR-ND
Analog and Digital Output EMC1404-4-AIZL-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1404-4-AIZL-TR - 718308-EMC1404-4-AIZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1404-4-AIZL-TR
718308-EMC1404-4-AIZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1404-4-AIZL-TR 718308-EMC1404-4-AIZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 718308-EMC1404-4-AIZ L-TR Packaging: Tape and Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Output Type: SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 718308-EMC1404-4-AIZL-TR
Packaging: Tape and Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Output Type: SMBus
Test Condition: -5°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1404-4-AIZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1404-4-AIZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1404-4-AIZL-TR
SENSOR DIGITAL -40C-125C 10MSOP

SENSOR DIGITAL -40C-125C 10MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1404-4-AIZL-TR-ND 718308-EMC1404-4-AIZL-TR EMC1404-4-AIZL-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1404-4-AIZL-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1309LUATN-9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
2 suppliers
Pressure Sensors, Transducers - SP300V2.1-E106-0 - 1169649-SP300V2.1-E106-0 - Win Source Electronics
Specs
Sensor Type Pressure
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3921-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details