Microchip Technology, Inc. Ic Output Type Microchip MCP9843-BE/ST.

Description
IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Output Type Microchip - 15AC3439 - Newark, An Avnet Company
Chicago, IL, United States
Ic Output Type Microchip
15AC3439
Ic Output Type Microchip 15AC3439
IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes

IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 15AC3439
Product Name Ic Output Type Microchip
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906H - 803850-TLE4906H - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
 - ST60 TO-18 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details