Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 808739-AT30TS74-SS8M
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution
Output Type: I²C/SMBus
Test Condition: -20°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 5.5V
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | AT30TS74-SS8M-TTR-ND | 808739-AT30TS74-SS8M-T | AT30TS74-SS8M-T | AT30TS74-SS8M-T |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-SS8M-T | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Package / Mounting | "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount (SMD) | Surface Mount |