Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CCPA TC620CCPA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264770-TC620CCPA Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull Output: Active High Supply Current: 270μA Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-DIP Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: TC620 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264770-TC620CCPA Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull Output: Active High Supply Current: 270μA Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-DIP Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: TC620 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CCPA - 1264770-TC620CCPA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CCPA
1264770-TC620CCPA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CCPA 1264770-TC620CCPA
Manufacturer: Microchip Technology Win Source Part Number: 1264770-TC620CCPA Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull Output: Active High Supply Current: 270μA Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-DIP Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: TC620 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V

Manufacturer: Microchip Technology
Win Source Part Number: 1264770-TC620CCPA
Packaging: Tube
Mounting Style: Through Hole
Output Type: Push-Pull
Output: Active High
Supply Current: 270μA
Switching Temperature: Programmable
Output Function: OverTemp, UnderTemp
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-DIP
Current - Output (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: TC620
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V

Buy Now
Temperature Sensor, 1C, 8-Dip; Ic Output Type Microchip - 96K4029 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, 8-Dip; Ic Output Type Microchip
96K4029
Temperature Sensor, 1C, 8-Dip; Ic Output Type Microchip 96K4029
TEMPERATURE SENSOR, 1C, 8-DIP; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+70°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, 8-DIP; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+70°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1264770-TC620CCPA 96K4029
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CCPA Temperature Sensor, 1C, 8-Dip; Ic Output Type Microchip
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensors, Transducers - MPXV2102GP - 928021-MPXV2102GP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM60-Q1 Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60QIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
5 suppliers