Microchip Technology, Inc. Analog and Digital Output AT30TS750A-XM8M-T

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TS750A-XM8M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS750A-XM8M-TDKR-ND
Analog and Digital Output AT30TS750A-XM8M-TDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Analog and Digital Output - AT30TS750A-XM8M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS750A-XM8M-TCT-ND
Analog and Digital Output AT30TS750A-XM8M-TCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Analog and Digital Output - AT30TS750A-XM8M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS750A-XM8M-TTR-ND
Analog and Digital Output AT30TS750A-XM8M-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1124625-AT30TS750A-XM8M-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1124625-AT30TS750A-XM8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1124625-AT30TS750A-XM8M-T
Win Source Part Number: 1124625-AT30TS750A-X M8M-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP/MSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): AT30TS750A-XM8M-T.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT30TS750A-XM8M-TTR, 1611-AT30TS750A-XM8M -TCT-ND,1611-AT30TS7 50A-XM8M-TCTINACTIVE ,1611-AT30TS750A-XM8 M-TTR-ND,1611-AT30TS 750A-XM8M-TTR,1611-A T30TS750A-XM8M-TDKRI NACTIVE,AT30TS750A-X M8M-TDKR,1611-AT30TS 750A-XM8M-TDKR-ND,16 11-AT30TS750A-XM8M-T DKR,1611-AT30TS750A- XM8M-TTRINACTIVE,161 1-AT30TS750A-XM8M-TC T,AT30TS750A-XM8M-TC T Base Product Number: AT30TS750

Win Source Part Number: 1124625-AT30TS750A-XM8M-T
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP/MSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): AT30TS750A-XM8M-T.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: AT30TS750A-XM8M-TTR,1611-AT30TS750A-XM8M-TCT-ND,1611-AT30TS750A-XM8M-TCTINACTIVE,1611-AT30TS750A-XM8M-TTR-ND,1611-AT30TS750A-XM8M-TTR,1611-AT30TS750A-XM8M-TDKRINACTIVE,AT30TS750A-XM8M-TDKR,1611-AT30TS750A-XM8M-TDKR-ND,1611-AT30TS750A-XM8M-TDKR,1611-AT30TS750A-XM8M-TTRINACTIVE,1611-AT30TS750A-XM8M-TCT,AT30TS750A-XM8M-TCT
Base Product Number: AT30TS750

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS750A-XM8M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS750A-XM8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS750A-XM8M-T
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site
Temperature Sensor, Digital, Msop-8; Ic Output Type Microchip - 02AH4350 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Digital, Msop-8; Ic Output Type Microchip
02AH4350
Temperature Sensor, Digital, Msop-8; Ic Output Type Microchip 02AH4350
TEMPERATURE SENSOR, DIGITAL, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, DIGITAL, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TS750A-XM8M-TDKR-ND 1124625-AT30TS750A-XM8M-T AT30TS750A-XM8M-T 02AH4350
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, Digital, Msop-8; Ic Output Type Microchip
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1450364 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Line sensors, For industry - S13131-1536 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
ASIL Angle Sensor - A1333LLPTR-DD-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers