Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9700T-H/LTVAO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1336587-MCP9700T-H/L TVAO Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±2°C (-4°C, +6°C) Voltage - Supply: 2.3V ~ 5.5V Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 150°C Case / Package: 5-TSSOP, SC-70-5, SOT-353 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MCP9700T-H/LTVAOTR Base Product Number: MCP9700 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1336587-MCP9700T-H/L TVAO Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±2°C (-4°C, +6°C) Voltage - Supply: 2.3V ~ 5.5V Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 150°C Case / Package: 5-TSSOP, SC-70-5, SOT-353 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MCP9700T-H/LTVAOTR Base Product Number: MCP9700 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1336587-MCP9700T-H/LTVAO - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1336587-MCP9700T-H/LTVAO
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1336587-MCP9700T-H/LTVAO
Manufacturer: Microchip Technology Win Source Part Number: 1336587-MCP9700T-H/L TVAO Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±2°C (-4°C, +6°C) Voltage - Supply: 2.3V ~ 5.5V Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 150°C Case / Package: 5-TSSOP, SC-70-5, SOT-353 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MCP9700T-H/LTVAOTR Base Product Number: MCP9700 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1336587-MCP9700T-H/LTVAO
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Analog Voltage
Test Condition: 0°C ~ 70°C (-40°C ~ 125°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): ±2°C (-4°C, +6°C)
Voltage - Supply: 2.3V ~ 5.5V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: MCP9700T-H/LTVAOTR
Base Product Number: MCP9700
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9700T-H/LTVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9700T-H/LTVAO
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9700T-H/LTVAO
SENSOR ANALOG -40C-150C SC70

SENSOR ANALOG -40C-150C SC70

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1336587-MCP9700T-H/LTVAO MCP9700T-H/LTVAO
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RTD (Resistance Temperature Detector) - P0K1.232.6W.A.010 - ODG (Origin Data Global)
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Through Hole
Operating Temperature -200 to 600 C (-328 to 1112 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details