Manufacturer: Microchip Technology
Win Source Part Number: 023119-MCP9700AT-E/L
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C)
Family Name: MCP9700A
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.3 V to 5.5 V
Testing Conditions: 0°C to 70°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): MCP9700A-E/TO; MCP9700AT-E/TO; MCP9700AT-E/TT; MCP9700AT-E/OT;
Introduction Date: June 22, 2006
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Power Management, System Monitoring
Linear Active Thermister IC (10mV/oC)
Linear Active Thermister IC (10mV/oC)
Linear Active Thermister IC (10mV/oC)
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SC-70-5
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SC-70-5
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SC-70-5
TEMPERATURE SENSOR, 1C, 5-SC70, FULL REEL; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.3V RoHS Compliant: Yes
Temperature Sensor IC, Voltage, 2 C, 0 C, 70 C, SC-70, 5 RoHS Compliant: Yes
SENSOR ANALOG -40C-125C SC70-5
SENSOR ANALOG -40C-125C SC70-5
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 023119-MCP9700AT-E/LT | 1656458P | 1655151 | MCP9700AT-E/LTCT-ND | 88K5691 | 34M7507 | MCP9700AT-E/LT | MCP9700AT-E/LT |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700AT-E/LT | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Temperature Sensor, 1C, 5-Sc70, Full Reel; Ic Output Type Microchip | Temperature Sensor Ic, Voltage, 2 C, 0 C, 70 C, Sc-70, 5 Rohs Compliant Microchip | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Consumer | |||||||
| Package / Mounting | Surface Mount (SMD); SC-70-5 | Sc-70 | 5-TSSOP, SC-70-5, SOT-353 | Surface Mount |