Microchip Technology, Inc. Analog and Digital Output MIC384-0YM

Description
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 576-1771-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
576-1771-5-ND
Analog and Digital Output 576-1771-5-ND
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC

Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-0YM - 044756-MIC384-0YM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-0YM
044756-MIC384-0YM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-0YM 044756-MIC384-0YM
Manufacturer: Microchip Technology Win Source Part Number: 044756-MIC384-0YM Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to 125°C Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-55°C to 125°C)

Manufacturer: Microchip Technology
Win Source Part Number: 044756-MIC384-0YM
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C to 125°C
Sensing Temperature - Remote: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-55°C to 125°C)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MIC384-0YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MIC384-0YM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC384-0YM
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 576-1771-5-ND 044756-MIC384-0YM MIC384-0YM
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-0YM Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - 10208996-00 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
2 suppliers
Sensors >> Temperature and Humidity Sensor - HDC2080DMBR - LCSC Electronics Technology (HK) Limited
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S - 869460-DS1720S - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details