Microchip Technology, Inc. Temperature & Humidity Sensor ICs MCP9700T-E/LT

Description
Temperature sensor, -40 to +125 degC
Request a Quote Datasheet
Description
Temperature sensor, -40 to +125 degC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 7387042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7387042
Temperature & Humidity Sensor ICs 7387042
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Temperature & Humidity Sensor ICs - 7387042P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7387042P
Temperature & Humidity Sensor ICs 7387042P
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Temperature & Humidity Sensor ICs - 1704320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1704320
Temperature & Humidity Sensor ICs 1704320
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700T-E/LT - 023120-MCP9700T-E/LT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700T-E/LT
023120-MCP9700T-E/LT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700T-E/LT 023120-MCP9700T-E/LT
Manufacturer: Microchip Technology Win Source Part Number: 023120-MCP9700T-E/LT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (-4°C, +6°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 0°C to 70°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 023120-MCP9700T-E/LT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (-4°C, +6°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.3 V to 5.5 V
Testing Conditions: 0°C to 70°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - MCP9700T-E/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700T-E/LTTR-ND
Analog and Digital Output MCP9700T-E/LTTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - MCP9700T-E/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700T-E/LTDKR-ND
Analog and Digital Output MCP9700T-E/LTDKR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - MCP9700T-E/LTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700T-E/LTCT-ND
Analog and Digital Output MCP9700T-E/LTCT-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - MCP9700T-E/LT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9700T-E/LT
Analog and Digital Output MCP9700T-E/LT
SENSOR ANALOG -40C-125C SC70-5

SENSOR ANALOG -40C-125C SC70-5

Supplier's Site Datasheet
Sensors >> Temperature Sensors - MCP9700T-E/LT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
MCP9700T-E/LT
Sensors >> Temperature Sensors MCP9700T-E/LT
SC-70-5 Temperature Sensors ROHS

SC-70-5 Temperature Sensors ROHS

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9700T-E/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9700T-E/LT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9700T-E/LT
SENSOR ANALOG -40C-125C SC70-5

SENSOR ANALOG -40C-125C SC70-5

Supplier's Site
Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sc-70, 5 Rohs Compliant Microchip - 97K4503 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sc-70, 5 Rohs Compliant Microchip
97K4503
Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sc-70, 5 Rohs Compliant Microchip 97K4503
Temperature Sensor IC, Voltage, 2 C, -40 C, +125 C, SC-70, 5 RoHS Compliant: Yes

Temperature Sensor IC, Voltage, 2 C, -40 C, +125 C, SC-70, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor, 2C, Sc70-5; Ic Output Type Microchip - 28X3688 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2C, Sc70-5; Ic Output Type Microchip
28X3688
Temperature Sensor, 2C, Sc70-5; Ic Output Type Microchip 28X3688
TEMPERATURE SENSOR, 2C, SC70-5; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.3V; Product Range:-RoHS Compliant: Yes

TEMPERATURE SENSOR, 2C, SC70-5; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.3V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 7387042 7387042P 023120-MCP9700T-E/LT MCP9700T-E/LTTR-ND MCP9700T-E/LT MCP9700T-E/LT MCP9700T-E/LT 97K4503 28X3688
Product Name Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700T-E/LT Analog and Digital Output Analog and Digital Output Sensors >> Temperature Sensors Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sc-70, 5 Rohs Compliant Microchip Temperature Sensor, 2C, Sc70-5; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1232LLETR-T - 908853-A1232LLETR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BD,112 - 923301-LM75BD,112 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - SM9336-BCE-S-250-000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details