Microchip Technology, Inc. Analog and Digital Output MCP9904T-AE/9Q

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9904T-AE/9QTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9904T-AE/9QTR-ND
Analog and Digital Output MCP9904T-AE/9QTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9904T-AE/9Q - 812257-MCP9904T-AE/9Q - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9904T-AE/9Q
812257-MCP9904T-AE/9Q
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9904T-AE/9Q 812257-MCP9904T-AE/9Q
Manufacturer: Microchip Technology Win Source Part Number: 812257-MCP9904T-AE/9 Q Packaging: Reel Mounting Style: SMD Features: One-Shot, Programmable Limit, Sleep Mode, Standby Mode Output Type: I²C/SMBus Test Condition: -40°C ~ 65°C (-40°C ~ 125°C) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±2°C) Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: MCP9904

Manufacturer: Microchip Technology
Win Source Part Number: 812257-MCP9904T-AE/9Q
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Programmable Limit, Sleep Mode, Standby Mode
Output Type: I²C/SMBus
Test Condition: -40°C ~ 65°C (-40°C ~ 125°C)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Supplier Device Package: 10-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: MCP9904

Buy Now
Temp Sensor, 0.25Deg C, Vdfn-10; Ic Output Type Microchip - 82Y0692 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 0.25Deg C, Vdfn-10; Ic Output Type Microchip
82Y0692
Temp Sensor, 0.25Deg C, Vdfn-10; Ic Output Type Microchip 82Y0692
TEMP SENSOR, 0.25DEG C, VDFN-10; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:VDFN; No. of Pins:10Pins; Supply Voltage Min:3V RoHS Compliant: Yes

TEMP SENSOR, 0.25DEG C, VDFN-10; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:VDFN; No. of Pins:10Pins; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9904T-AE/9Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9904T-AE/9Q
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9904T-AE/9Q
SENSOR DIGITAL -40C-125C 10TDFN

SENSOR DIGITAL -40C-125C 10TDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9904T-AE/9QTR-ND 812257-MCP9904T-AE/9Q 82Y0692 MCP9904T-AE/9Q
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9904T-AE/9Q Temp Sensor, 0.25Deg C, Vdfn-10; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 10-VFDFN Exposed Pad Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products