Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 130461-AT30TS75-SS8-
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 55°C (-20°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
SENSOR DIGITAL -55C-125C 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | AT30TS75-SS8-TTR-ND | 130461-AT30TS75-SS8-T | AT30TS75-SS8-T |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS75-SS8-T | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount (SMD); 8-SOIC |